Texas Instruments High-Performance Analog DC DC Converters PT78NR212V

Description
Non-Isolated PoL Module DC DC Converter 1 Output -12V 1A 9V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -12V 1A 9V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20271-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20271-ND
DC DC Converters 296-20271-ND
Non-Isolated PoL Module DC DC Converter 1 Output -12V 1A 9V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output -12V 1A 9V - 15V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR212V
931023-PT78NR212V
Power Supplies Board Mount DCDC Converters - PT78NR212V 931023-PT78NR212V
Manufacturer: Texas Instruments Win Source Part Number: 931023-PT78NR212V Series: PT78NR200 (12W) Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1A 9V - 15V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT78NR2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR212V-ND, -296-20271-ND, 296-20271, 296-20271-NDR, -PT78NR212V-NDR, -296-20271

Manufacturer: Texas Instruments
Win Source Part Number: 931023-PT78NR212V
Series: PT78NR200 (12W)
Operating Temperature Range: 0°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1A 9V - 15V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT78NR2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT78NR212V-ND, -296-20271-ND, 296-20271, 296-20271-NDR, -PT78NR212V-NDR, -296-20271

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT78NR212V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78NR212V
Power Supplies - Board Mount - DC DC Converters PT78NR212V
DC DC CONVERTER -12V

DC DC CONVERTER -12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20271-ND 931023-PT78NR212V PT78NR212V
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT78NR212V Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details