Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT78NR152H PT78NR152H

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240426-PT78NR152H Series: PT78NR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT78NR152 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 25V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NMPD0105; V7806-1500; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240426-PT78NR152H Series: PT78NR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT78NR152 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 25V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NMPD0105; V7806-1500; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR152H
1240426-PT78NR152H
Power Supplies Board Mount DCDC Converters - PT78NR152H 1240426-PT78NR152H
Manufacturer: Texas Instruments Win Source Part Number: 1240426-PT78NR152H Series: PT78NR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT78NR152 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 25V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NMPD0105; V7806-1500; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240426-PT78NR152H
Series: PT78NR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -5.2V
Efficiency: 75%
Family Name: PT78NR152
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 7V
Voltage Input MAX: 25V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): NMPD0105; V7806-1500; V7806-1000R;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20266-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20266-ND
DC DC Converters 296-20266-ND
Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 1A 7V - 25V Input

Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 1A 7V - 25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT78NR152H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78NR152H
Power Supplies - Board Mount - DC DC Converters PT78NR152H
DC DC CONVERTER -5.2V 1A

DC DC CONVERTER -5.2V 1A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240426-PT78NR152H 296-20266-ND PT78NR152H
Product Name Power Supplies Board Mount DCDC Converters - PT78NR152H DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details