Manufacturer: Texas Instruments
Win Source Part Number: 931020-PT78NR108S
Series: PT78NR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -8V - - 550mA 7V - 21V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT78NR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 931020-PT78NR108S |
| Product Name | Power Supplies Board Mount DCDC Converters - PT78NR108S |
| Package Type | Other; 3-SMD Module |