Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT78NR106V PT78NR106V

Description
Manufacturer: Texas Instruments Win Source Part Number: 931019-PT78NR106V Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -6V - - 800mA 7V - 21V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR106V-NDR, 296-20260, -296-20260-ND, 296-20260-NDR, -296-20260, -PT78NR106V-NDR, PT78NR106V-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931019-PT78NR106V Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -6V - - 800mA 7V - 21V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR106V-NDR, 296-20260, -296-20260-ND, 296-20260-NDR, -296-20260, -PT78NR106V-NDR, PT78NR106V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR106V
931019-PT78NR106V
Power Supplies Board Mount DCDC Converters - PT78NR106V 931019-PT78NR106V
Manufacturer: Texas Instruments Win Source Part Number: 931019-PT78NR106V Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -6V - - 800mA 7V - 21V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR106V-NDR, 296-20260, -296-20260-ND, 296-20260-NDR, -296-20260, -PT78NR106V-NDR, PT78NR106V-ND

Manufacturer: Texas Instruments
Win Source Part Number: 931019-PT78NR106V
Series: PT78NR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -6V - - 800mA 7V - 21V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT78NR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT78NR106V-NDR, 296-20260, -296-20260-ND, 296-20260-NDR, -296-20260, -PT78NR106V-NDR, PT78NR106V-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931019-PT78NR106V
Product Name Power Supplies Board Mount DCDC Converters - PT78NR106V
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details