REGULATOR -5V 1A 3SIP SMD Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Surface Mount -40¦C ~ 85¦C 0.75 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray
Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input
Manufacturer: Texas Instruments
Win Source Part Number: 792677-PT78NR105S
Series: PT78NR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -5V
Efficiency: 75%
Family Name: PT78NR105
Categories: Power Supplies - Board Mount
Dimension: 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Input Voltage MIN: 7V
Voltage Input MAX: 25V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TEL 5-1211; REC5-1205SRW/H2/A/M/
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DC DC CONVERTER -5V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PT78NR105S | PT78NR105S-ND | 792677-PT78NR105S | PT78NR105S |
| Product Name | REGULATOR -5V 1A 3SIP SMD Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Surface Mount -40¦C ~ 85¦C 0.75 3-SIP SMD Module | DC DC Converters | Power Supplies Board Mount DCDC Converters - PT78NR105S | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1 amps |