Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT78NR105H PT78NR105H

Description
Manufacturer: Texas Instruments Win Source Part Number: 931016-PT78NR105H Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR105H-NDR, -PT78NR105H-ND, -PT78NR105H-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931016-PT78NR105H Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR105H-NDR, -PT78NR105H-ND, -PT78NR105H-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR105H
931016-PT78NR105H
Power Supplies Board Mount DCDC Converters - PT78NR105H 931016-PT78NR105H
Manufacturer: Texas Instruments Win Source Part Number: 931016-PT78NR105H Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78NR105H-NDR, -PT78NR105H-ND, -PT78NR105H-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931016-PT78NR105H
Series: PT78NR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT78NR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT78NR105H-NDR, -PT78NR105H-ND, -PT78NR105H-NDR

Buy Now Datasheet
REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W - PT78NR105H - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W
PT78NR105H
REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W PT78NR105H
REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Through Hole Right Angle -40¦C ~ 85¦C 0.75 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Through Hole Right Angle -40¦C ~ 85¦C 0.75 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

Supplier's Site
DC DC Converters - PT78NR105H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT78NR105H-ND
DC DC Converters PT78NR105H-ND
Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input

Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT78NR105H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78NR105H
Power Supplies - Board Mount - DC DC Converters PT78NR105H
DC DC CONVERTER -5V

DC DC CONVERTER -5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 931016-PT78NR105H PT78NR105H PT78NR105H-ND PT78NR105H
Product Name Power Supplies Board Mount DCDC Converters - PT78NR105H REGULATOR -5V 1A 3SIP HORZ Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details