Texas Instruments Isolated 3.3V 2A 1050kHz DC-DC Converter IC PT78HT233H

Description
3.3V 2A DC-DC Switching Regulator, 1050kHz, Non-Isolated Module Product overview: PT78HT233H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 2A, 1050kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 2A, 1050kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT233H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 2A DC-DC Switching Regulator, 1050kHz, Non-Isolated Module Product overview: PT78HT233H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 2A, 1050kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 2A, 1050kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT233H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3.3V 2A 1050kHz DC-DC Converter IC - 132-PT78HT233H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 2A 1050kHz DC-DC Converter IC
132-PT78HT233H
Isolated 3.3V 2A 1050kHz DC-DC Converter IC 132-PT78HT233H
3.3V 2A DC-DC Switching Regulator, 1050kHz, Non-Isolated Module Product overview: PT78HT233H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 2A, 1050kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 2A, 1050kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT233H can be used for catalog matching and distributor lookup.

3.3V 2A DC-DC Switching Regulator, 1050kHz, Non-Isolated Module Product overview: PT78HT233H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 2A, 1050kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 2A, 1050kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT233H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT78HT233H - 931015-PT78HT233H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78HT233H
931015-PT78HT233H
Power Supplies Board Mount DCDC Converters - PT78HT233H 931015-PT78HT233H
Manufacturer: Texas Instruments Win Source Part Number: 931015-PT78HT233H Series: PT78HT200 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 2A 9V - 15V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT78HT2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78HT233H-NDR, Q1302734, -PT78HT233H-ND, -PT78HT233H-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931015-PT78HT233H
Series: PT78HT200
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 2A 9V - 15V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT78HT2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT78HT233H-NDR, Q1302734, -PT78HT233H-ND, -PT78HT233H-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT78HT233H 931015-PT78HT233H
Product Name Isolated 3.3V 2A 1050kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT78HT233H
Package Type Other; Module Other; 3-SIP Module
Unlock Full Specs
to access all available technical data