Manufacturer: Texas Instruments
Win Source Part Number: 931014-PT78HT205V
Series: PT78HT200
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT78HT2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q971572, -PT78HT205V-NDR, PT78HT205V-NDR
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 931014-PT78HT205V |
| Product Name | Power Supplies Board Mount DCDC Converters - PT78HT205V |
| Package Type | Other; 3-SIP Module |