Texas Instruments Power Supplies Board Mount DCDC Converters - PT78HT205S PT78HT205S

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240423-PT78HT205S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240423-PT78HT205S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT78HT205S - 1240423-PT78HT205S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78HT205S
1240423-PT78HT205S
Power Supplies Board Mount DCDC Converters - PT78HT205S 1240423-PT78HT205S
Manufacturer: Texas Instruments Win Source Part Number: 1240423-PT78HT205S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1240423-PT78HT205S
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
SMD Isolated 2A 5V DC-DC Converter IC - 132-PT78HT205S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 2A 5V DC-DC Converter IC
132-PT78HT205S
SMD Isolated 2A 5V DC-DC Converter IC 132-PT78HT205S
2A 5V DC-DC Switching Regulator, 800kHz, Non-Isolated, SMD Product overview: PT78HT205S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 2A, 5V, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 2A, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT205S can be used for catalog matching and distributor lookup.

2A 5V DC-DC Switching Regulator, 800kHz, Non-Isolated, SMD Product overview: PT78HT205S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 2A, 5V, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 2A, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT205S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1240423-PT78HT205S 132-PT78HT205S
Product Name Power Supplies Board Mount DCDC Converters - PT78HT205S SMD Isolated 2A 5V DC-DC Converter IC
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228651P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details