Texas Instruments Power Supplies - Board Mount - DC DC Converters PT78HT205H

Description
Win Source Part Number: 1232493-PT78HT205H Category: Power Supplies - Board Mount>DC DC Converters Series: PT78HT200 Type: Non-Isolated PoL Module Features: OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 25 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 28V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT78HT205H-NDR,PT78 HT205H-NDR,-PT78HT20 5H-ND Base Product Number: PT78HT2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232493-PT78HT205H Category: Power Supplies - Board Mount>DC DC Converters Series: PT78HT200 Type: Non-Isolated PoL Module Features: OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 25 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 28V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT78HT205H-NDR,PT78 HT205H-NDR,-PT78HT20 5H-ND Base Product Number: PT78HT2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232493-PT78HT205H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232493-PT78HT205H
Power Supplies - Board Mount - DC DC Converters 1232493-PT78HT205H
Win Source Part Number: 1232493-PT78HT205H Category: Power Supplies - Board Mount>DC DC Converters Series: PT78HT200 Type: Non-Isolated PoL Module Features: OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 25 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 28V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT78HT205H-NDR,PT78 HT205H-NDR,-PT78HT20 5H-ND Base Product Number: PT78HT2 Product Status: Obsolete

Win Source Part Number: 1232493-PT78HT205H
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT78HT200
Type: Non-Isolated PoL Module
Features: OTP, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 25
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 28V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole, Right Angle
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT78HT205H-NDR,PT78HT205H-NDR,-PT78HT205H-ND
Base Product Number: PT78HT2
Product Status: Obsolete

Buy Now Datasheet
Isolated 5V 2A 800kHz DC-DC Converter IC - 132-PT78HT205H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 2A 800kHz DC-DC Converter IC
132-PT78HT205H
Isolated 5V 2A 800kHz DC-DC Converter IC 132-PT78HT205H
5V 2A DC-DC Switching Regulator, 800kHz, Non-Isolated Product overview: PT78HT205H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 2A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 2A, 800kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT205H can be used for catalog matching and distributor lookup.

5V 2A DC-DC Switching Regulator, 800kHz, Non-Isolated Product overview: PT78HT205H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 2A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 2A, 800kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78HT205H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 5V 2A - 815-PT78HT205H - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 2A
815-PT78HT205H
DC DC CONVERTER 5V 2A 815-PT78HT205H
DC DC CONVERTER 5V 2A

DC DC CONVERTER 5V 2A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1232493-PT78HT205H 132-PT78HT205H 815-PT78HT205H
Product Name Power Supplies - Board Mount - DC DC Converters Isolated 5V 2A 800kHz DC-DC Converter IC DC DC CONVERTER 5V 2A
Package Type Other; Tray Other; Module Other; 3-SIP Module
Output Voltage 9 to 28 volts 5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers