Texas Instruments High-Performance Analog DC DC Converters PT7705A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 18A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 18A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT7705A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT7705A-ND
DC DC Converters PT7705A-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 18A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 18A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT7705A
054655-T7705A
Power Supplies Board Mount DCDC Converters - PT7705A 054655-T7705A
Manufacturer: Texas Instruments Win Source Part Number: 054655-T7705A Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: Through Hole, Horizontal Number of Outputs: 1 Current - Output (Max): 18A Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Maximum Input Voltage: 5.5V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 1.3 to 3.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054655-T7705A
Packaging: Tray
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting: Through Hole, Horizontal
Number of Outputs: 1
Current - Output (Max): 18A
Efficiency: 89%
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 1.3 to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT7705A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT7705A
Power Supplies - Board Mount - DC DC Converters PT7705A
DC DC CONVERTER 1.3-3.5V 15A

DC DC CONVERTER 1.3-3.5V 15A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT7705A-ND 054655-T7705A PT7705A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT7705A Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10060-60-2u-27678 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details