Texas Instruments High-Performance Analog REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - PT7701N

Description
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - Through Hole 27-SIP Module 3.00"" L x 0.55"" W x 1.00"" H (76.2mm x 14.0mm x 25.4mm) Tray 0¦C ~ 55¦C 0.89
Request a Quote Datasheet
Description
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - Through Hole 27-SIP Module 3.00"" L x 0.55"" W x 1.00"" H (76.2mm x 14.0mm x 25.4mm) Tray 0¦C ~ 55¦C 0.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - - PT7701N - ASAP Semiconductor LLC
Anaheim, CA, United States
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - -
PT7701N
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - PT7701N
REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - Through Hole 27-SIP Module 3.00"" L x 0.55"" W x 1.00"" H (76.2mm x 14.0mm x 25.4mm) Tray 0¦C ~ 55¦C 0.89

REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - Through Hole 27-SIP Module 3.00"" L x 0.55"" W x 1.00"" H (76.2mm x 14.0mm x 25.4mm) Tray 0¦C ~ 55¦C 0.89

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT7701N
1240421-PT7701N
Power Supplies Board Mount DCDC Converters - PT7701N 1240421-PT7701N
Manufacturer: Texas Instruments Win Source Part Number: 1240421-PT7701N Series: PT7700 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 55°C Package: 27-SIP Module, Vertical Applications: ITE (Commercial) Size: 3.00" L x 0.55" W x 1.00" H (76.2mm x 14.0mm x 25.4mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2 ~ 3.5 V Efficiency: 89% Family Name: PT7701 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): SC15A-5SDAC; SIL15C-05SADJ-V; 108457748; Introduction Date: May 31, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240421-PT7701N
Series: PT7700
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 55°C
Package: 27-SIP Module, Vertical
Applications: ITE (Commercial)
Size: 3.00" L x 0.55" W x 1.00" H (76.2mm x 14.0mm x 25.4mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 2 ~ 3.5 V
Efficiency: 89%
Family Name: PT7701
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): SC15A-5SDAC; SIL15C-05SADJ-V; 108457748;
Introduction Date: May 31, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT7701N 1240421-PT7701N
Product Name REGU 15A 2.0-3.5V 4BIT VERT Non-Isolated (POL) 1 4.5V 5.5V 2 ~ 3.5 V - - 15A 52W - - Power Supplies Board Mount DCDC Converters - PT7701N
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6867-ea-pub-12000-80-6u-60000w-32086 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details