Texas Instruments High-Performance Analog PT7601A

Description
Switching Regulator, 10A, 750kHz Switching Freq-Max
Request a Quote Datasheet
Description
Switching Regulator, 10A, 750kHz Switching Freq-Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT7601A - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, 10A, 750kHz Switching Freq-Max

Switching Regulator, 10A, 750kHz Switching Freq-Max

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Switching Voltage Regulators
Product Number PT7601A
Package Type Other; SIP27
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8102-03CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3607AR-REEL - 860321-ADP3607AR-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details