Texas Instruments High-Performance Analog DC DC Converters PT7601A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 10A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 10A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT7601A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT7601A-ND
DC DC Converters PT7601A-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT7601A
931013-PT7601A
Power Supplies Board Mount DCDC Converters - PT7601A 931013-PT7601A
Manufacturer: Texas Instruments Win Source Part Number: 931013-PT7601A Series: PT7600 Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 10A 4.5V - 5.5V Input Package: Tray Package: 27-SIP Module, Horizontal Mounting: Through Hole, Horizontal Part Status: Obsolete Family Name: PT7601 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931013-PT7601A
Series: PT7600
Operating Temperature Range: 0°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 10A 4.5V - 5.5V Input
Package: Tray
Package: 27-SIP Module, Horizontal
Mounting: Through Hole, Horizontal
Part Status: Obsolete
Family Name: PT7601
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT7601A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT7601A
Power Supplies - Board Mount - DC DC Converters PT7601A
DC DC CONVERTER 1.3-3.5V 11A

DC DC CONVERTER 1.3-3.5V 11A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT7601A-ND 931013-PT7601A PT7601A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT7601A Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details