Texas Instruments High-Performance Analog REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - PT6985A

Description
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.77
Request a Quote Datasheet
Description
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.77
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - - PT6985A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - -
PT6985A
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - PT6985A
REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.77

REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.77

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6985A
792676-PT6985A
Power Supplies Board Mount DCDC Converters - PT6985A 792676-PT6985A
Manufacturer: Texas Instruments Win Source Part Number: 792676-PT6985A Series: Excalibur PT6980 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 2.5V Voltage - Output 2: 1.2V Efficiency: 77% Family Name: PT6985 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 9A, 2.2A Introduction Date: October 02, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 792676-PT6985A
Series: Excalibur PT6980
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 2.5V
Voltage - Output 2: 1.2V
Efficiency: 77%
Family Name: PT6985
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 9A, 2.2A
Introduction Date: October 02, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - PT6985A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6985A-ND
DC DC Converters PT6985A-ND
Non-Isolated PoL Module DC DC Converter 2 Output 2.5V 1.2V 9A, 2.2A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 2 Output 2.5V 1.2V 9A, 2.2A 10.8V - 13.2V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT6985A 792676-PT6985A PT6985A-ND
Product Name REGULATOR 2.5/1.2V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.2V - 9A 2.2A 25W - - Power Supplies Board Mount DCDC Converters - PT6985A DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10060-1000-4u-27466 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details