Texas Instruments High-Performance Analog REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module PT6984C

Description
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.78
Request a Quote Datasheet
Description
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module - PT6984C - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module
PT6984C
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module PT6984C
REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.78

REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.78

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6984C
792675-PT6984C
Power Supplies Board Mount DCDC Converters - PT6984C 792675-PT6984C
Manufacturer: Texas Instruments Win Source Part Number: 792675-PT6984C Series: Excalibur PT6980 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 1.2V Efficiency: 78% Family Name: PT6984 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 8.6A, 1.6A Introduction Date: October 02, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792675-PT6984C
Series: Excalibur PT6980
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 23-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.2V
Efficiency: 78%
Family Name: PT6984
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 8.6A, 1.6A
Introduction Date: October 02, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6984C 792675-PT6984C
Product Name REG 3.3/1.2V 10A 12VIN SMD Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.2V - 8.6A 1.6A 30W - - Surface Mount 23-SIP SMD Module Power Supplies Board Mount DCDC Converters - PT6984C
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Power Supply / Desktop Adapter - fsp065-rbbn3-19739 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.42 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details