Texas Instruments High-Performance Analog REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - PT6983A

Description
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.81
Request a Quote Datasheet
Description
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - - PT6983A - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - -
PT6983A
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - PT6983A
REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.81

REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.81

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6983A
792674-PT6983A
Power Supplies Board Mount DCDC Converters - PT6983A 792674-PT6983A
Manufacturer: Texas Instruments Win Source Part Number: 792674-PT6983A Series: Excalibur PT6980 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 1.8V Efficiency: 81% Family Name: PT6983 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 9.5A, 2A Alternative Parts (Cross-Reference): PT6983C; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 792674-PT6983A
Series: Excalibur PT6980
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.8V
Efficiency: 81%
Family Name: PT6983
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 9.5A, 2A
Alternative Parts (Cross-Reference): PT6983C;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6983A 792674-PT6983A
Product Name REG SW 3.3/1.8V 9.5V DUAL HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 1.8V - 9.5A 2A 35W - - Power Supplies Board Mount DCDC Converters - PT6983A
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details