Texas Instruments High-Performance Analog REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - PT6982A

Description
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.84
Request a Quote Datasheet
Description
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - - PT6982A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - -
PT6982A
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - PT6982A
REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.84

REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.84

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6982A
792673-PT6982A
Power Supplies Board Mount DCDC Converters - PT6982A 792673-PT6982A
Manufacturer: Texas Instruments Win Source Part Number: 792673-PT6982A Series: Excalibur PT6980 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 84% Family Name: PT6982 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 10.5A, 2.25A Introduction Date: October 02, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 792673-PT6982A
Series: Excalibur PT6980
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Voltage - Output 2: 2.5V
Efficiency: 84%
Family Name: PT6982
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 10.5A, 2.25A
Introduction Date: October 02, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6982A 792673-PT6982A
Product Name REGULATOR 3.3/2.5V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 3.3V 2.5V - 10.5A 2.25A 40W - - Power Supplies Board Mount DCDC Converters - PT6982A
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2150-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details