Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6981C

Description
Win Source Part Number: 972129-PT6981C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6980 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 10.5A, 2.5A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 80% Package / Case: 23-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-20240,PT6981C-ND R,TEXTISPT6981C,-PT6 981C-NDR,-296-20240- ND,2156-PT6981C-TI,P T6981C-ND,296-20240- NDR,-296-20240 Base Product Number: PT6981 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972129-PT6981C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6980 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 10.5A, 2.5A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 80% Package / Case: 23-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-20240,PT6981C-ND R,TEXTISPT6981C,-PT6 981C-NDR,-296-20240- ND,2156-PT6981C-TI,P T6981C-ND,296-20240- NDR,-296-20240 Base Product Number: PT6981 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 972129-PT6981C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
972129-PT6981C
Power Supplies - Board Mount - DC DC Converters 972129-PT6981C
Win Source Part Number: 972129-PT6981C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6980 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 10.5A, 2.5A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 80% Package / Case: 23-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-20240,PT6981C-ND R,TEXTISPT6981C,-PT6 981C-NDR,-296-20240- ND,2156-PT6981C-TI,P T6981C-ND,296-20240- NDR,-296-20240 Base Product Number: PT6981 Product Status: Obsolete

Win Source Part Number: 972129-PT6981C
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6980
Type: Non-Isolated PoL Module
Features: Remote On/Off, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Number of Outputs: 2
Current - Output (Max): 10.5A, 2.5A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 2.5V
Voltage - Output 2: 1.8V
Efficiency: 80%
Package / Case: 23-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-20240,PT6981C-NDR,TEXTISPT6981C,-PT6981C-NDR,-296-20240-ND,2156-PT6981C-TI,PT6981C-ND,296-20240-NDR,-296-20240
Base Product Number: PT6981
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 972129-PT6981C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
Buck VQFN Step-Down DC-DC Converter IC - 776-CHL8325A-04CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 to 85 C (-4 to 185 F)
Configuration / Function Positive
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details