Texas Instruments High-Performance Analog REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - PT6981A

Description
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.8
Request a Quote Datasheet
Description
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - - PT6981A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - -
PT6981A
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - PT6981A
REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.8

REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.8

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6981A
792672-PT6981A
Power Supplies Board Mount DCDC Converters - PT6981A 792672-PT6981A
Manufacturer: Texas Instruments Win Source Part Number: 792672-PT6981A Series: Excalibur PT6980 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 80% Family Name: PT6981 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 10.5A, 2.5A Introduction Date: October 02, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 792672-PT6981A
Series: Excalibur PT6980
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 2.5V
Voltage - Output 2: 1.8V
Efficiency: 80%
Family Name: PT6981
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 10.5A, 2.5A
Introduction Date: October 02, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6981A 792672-PT6981A
Product Name REGULATOR 2.5/1.8V 12VIN HORZ Non-Isolated (POL) 2 10.8V 13.2V 2.5V 1.8V - 10.5A 2.5A 30W - - Power Supplies Board Mount DCDC Converters - PT6981A
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6984-ea-psi-10500-180-4u-wc-30000w-32203 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details