Texas Instruments Dual Isolated 2.5V 1.5V DC-DC Converter IC PT6947A

Description
2.5V/1.5V DC/DC Controller, 6A Dual Output, Non-Isolated Module Product overview: PT6947A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2.5V, 1.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2.5V, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6947A can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.5V/1.5V DC/DC Controller, 6A Dual Output, Non-Isolated Module Product overview: PT6947A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2.5V, 1.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2.5V, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6947A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Isolated 2.5V 1.5V DC-DC Converter IC - 922-PT6947A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated 2.5V 1.5V DC-DC Converter IC
922-PT6947A
Dual Isolated 2.5V 1.5V DC-DC Converter IC 922-PT6947A
2.5V/1.5V DC/DC Controller, 6A Dual Output, Non-Isolated Module Product overview: PT6947A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2.5V, 1.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2.5V, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6947A can be used for catalog matching and distributor lookup.

2.5V/1.5V DC/DC Controller, 6A Dual Output, Non-Isolated Module Product overview: PT6947A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2.5V, 1.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2.5V, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6947A can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PT6947A - 1240416-PT6947A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6947A
1240416-PT6947A
Power Supplies Board Mount DCDC Converters - PT6947A 1240416-PT6947A
Manufacturer: Texas Instruments Win Source Part Number: 1240416-PT6947A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240416-PT6947A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR - 815-PT6947A - Utmel Electronic Limited
Hong Kong, China
DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR
815-PT6947A
DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR 815-PT6947A
DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR

DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT6947A 1240416-PT6947A 815-PT6947A
Product Name Dual Isolated 2.5V 1.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6947A DC/DC Converters 2.5/1.5V 5/3.3V Inp 6A Dual Output ISR
Package Type Other; Module Other; 27-SIP Module, Horizontal
Unlock Full Specs
to access all available technical data