Win Source Part Number: 1211114-PT6937N
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6935
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Number of Outputs: 2
Current - Output (Max): 10A, 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.8V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 23-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.58" L x 0.60" W x 1.02" H (65.5mm x 15.2mm x 25.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-20230,-PT6937N-N
Base Product Number: PT6937
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1211114-PT6937N |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |