Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6937A

Description
Manufacturer: Texas Instruments Win Source Part Number: 100145-PT6937A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6935 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 10A, 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.8V Efficiency: 81% Power (Watts) - Max: 37W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 100145-PT6937A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6935 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 10A, 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.8V Efficiency: 81% Power (Watts) - Max: 37W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
100145-PT6937A
Power Supplies - Board Mount 100145-PT6937A
Manufacturer: Texas Instruments Win Source Part Number: 100145-PT6937A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6935 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 10A, 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.8V Efficiency: 81% Power (Watts) - Max: 37W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100145-PT6937A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6935
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 10A, 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.8V
Efficiency: 81%
Power (Watts) - Max: 37W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 100145-PT6937A
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 to 2.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details