Manufacturer: Texas Instruments
Win Source Part Number: 1240410-PT6936C
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DC/DC Controller, 3A/11A Out, 3.3V/2.5V Out, 400kHz, SMD Product overview: PT6936C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 11A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 11A, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6936C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1240410-PT6936C | 922-PT6936C |
| Product Name | Power Supplies Board Mount DCDC Converters - PT6936C | SMD 3A 11A 3.3V DC-DC Converter IC |
| Package Type | Other; SMD/SMT |