Texas Instruments High-Performance Analog REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module PT6935C

Description
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79
Request a Quote Datasheet
Description
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module - PT6935C - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module
PT6935C
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module PT6935C
REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79

REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module 2.58"" L x 1.19"" W x 0.43"" H (65.5mm x 30.2mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
210321-PT6935C
Power Supplies - Board Mount 210321-PT6935C
Manufacturer: Texas Instruments Win Source Part Number: 210321-PT6935C Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6935 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 23-SMD Module Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 9.5A, 3.5A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 79% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210321-PT6935C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6935
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 23-SMD Module
Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 9.5A, 3.5A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Voltage - Output 2: 1.8V
Efficiency: 79%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PT6935C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6935C-ND
DC DC Converters PT6935C-ND
Non-Isolated PoL Module DC DC Converter 2 Output 2.5V 1.8V 9.5A, 3.5A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 2 Output 2.5V 1.8V 9.5A, 3.5A 3.1V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6935C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6935C
Power Supplies - Board Mount - DC DC Converters PT6935C
DC DC CONVERTER 2.5V 1.8V

DC DC CONVERTER 2.5V 1.8V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6935C 210321-PT6935C PT6935C-ND PT6935C
Product Name REGULATOR 2.5V/1.8V 12A/6A SMD Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Surface Mount 23-SIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 9.5 to 3.5 amps 3.5 to 9.5 amps
DC Output Power 30 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6940-ea-bt-20920-60-3u-32159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 60 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details