Texas Instruments High-Performance Analog REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - PT6935A

Description
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79
Request a Quote Datasheet
Description
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - - PT6935A - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - -
PT6935A
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - PT6935A
REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79

REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.02"" W x 0.43"" H (65.5mm x 25.9mm x 10.9mm) Tray -40¦C ~ 85¦C 0.79

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
140459-PT6935A
Power Supplies - Board Mount 140459-PT6935A
Manufacturer: Texas Instruments Win Source Part Number: 140459-PT6935A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6935 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 23-SIP Module Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 9.5A, 3.5A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Voltage - Output 2: 1.8V Efficiency: 79% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140459-PT6935A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6935
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 23-SIP Module
Size / Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 9.5A, 3.5A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Voltage - Output 2: 1.8V
Efficiency: 79%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6935A 140459-PT6935A
Product Name REG SW 2.5/1.8V 9.5A DUAL HORZ Non-Isolated (POL) 2 3.1V 5.5V 2.5V 1.8V - 9.5A 3.5A 30W - - Power Supplies - Board Mount
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 9.5 to 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6849-ea-pu-11500-120-6u-60000w-32068 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details