Manufacturer: Texas Instruments
Win Source Part Number: 931010-PT6933C
Series: Excalibur™ PT6930
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 1.8V - 6A, 1.75A 4.5V - 5.5V Input
Package: Tray
Package: 23-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6933
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20223, 296-20223, -296-20223-ND, -PT6933C-NDR, PT6933C-ND, 296-20223-NDR
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 931010-PT6933C |
| Product Name | Power Supplies Board Mount DCDC Converters - PT6933C |
| Package Type | Other; 23-SMD Module |