Texas Instruments Through-Hole 3.3V 1.8V 7.25A DC-DC Converter IC PT6933A

Description
3.3V/1.8V DC/DC Controller, 7.25A Output, 5.5V In, Through Hole Product overview: PT6933A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3V, 1.8V, 7.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 1.8V, 7.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6933A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V/1.8V DC/DC Controller, 7.25A Output, 5.5V In, Through Hole Product overview: PT6933A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3V, 1.8V, 7.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 1.8V, 7.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6933A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3.3V 1.8V 7.25A DC-DC Converter IC - 132-PT6933A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3.3V 1.8V 7.25A DC-DC Converter IC
132-PT6933A
Through-Hole 3.3V 1.8V 7.25A DC-DC Converter IC 132-PT6933A
3.3V/1.8V DC/DC Controller, 7.25A Output, 5.5V In, Through Hole Product overview: PT6933A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3V, 1.8V, 7.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 1.8V, 7.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6933A can be used for catalog matching and distributor lookup.

3.3V/1.8V DC/DC Controller, 7.25A Output, 5.5V In, Through Hole Product overview: PT6933A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3V, 1.8V, 7.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 1.8V, 7.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6933A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1086253-PT6933A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1086253-PT6933A
Power Supplies - Board Mount - DC DC Converters 1086253-PT6933A
Win Source Part Number: 1086253-PT6933A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6930 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Number of Outputs: 2 Current - Output (Max): 6A, 1.75A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.8V Efficiency: 75% Mounting Type: Through Hole, Right Angle Package / Case: 23-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT6933A-NDR,PT6933A -NDR Base Product Number: PT6933 Product Status: Obsolete

Win Source Part Number: 1086253-PT6933A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6930
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Number of Outputs: 2
Current - Output (Max): 6A, 1.75A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.8V
Efficiency: 75%
Mounting Type: Through Hole, Right Angle
Package / Case: 23-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT6933A-NDR,PT6933A-NDR
Base Product Number: PT6933
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6933A 1086253-PT6933A
Product Name Through-Hole 3.3V 1.8V 7.25A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Unlock Full Specs
to access all available technical data