Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6932A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317798-PT6932A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole, Right Angle Number of Outputs: 2 Current - Output (Max): 6A, 1.45A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.5V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 23-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6932A-NDR,-PT6932A -NDR Base Product Number: PT6932 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317798-PT6932A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole, Right Angle Number of Outputs: 2 Current - Output (Max): 6A, 1.45A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.5V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 23-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6932A-NDR,-PT6932A -NDR Base Product Number: PT6932 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1317798-PT6932A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1317798-PT6932A
Power Supplies - Board Mount - DC DC Converters 1317798-PT6932A
Manufacturer: Texas Instruments Win Source Part Number: 1317798-PT6932A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole, Right Angle Number of Outputs: 2 Current - Output (Max): 6A, 1.45A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: 1.5V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 23-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6932A-NDR,-PT6932A -NDR Base Product Number: PT6932 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317798-PT6932A
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Size / Dimension: 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole, Right Angle
Number of Outputs: 2
Current - Output (Max): 6A, 1.45A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.5V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 23-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6932A-NDR,-PT6932A-NDR
Base Product Number: PT6932
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1317798-PT6932A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 23-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Bulk
Operating Temperature -55 C (-67 F)
Configuration / Function Positive, Isolation Capable
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details