Texas Instruments Power Supplies Board Mount DCDC Converters - PT6931N PT6931N

Description
Manufacturer: Texas Instruments Win Source Part Number: 931009-PT6931N Series: Excalibur™ PT6930 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6931 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20222-ND, PT6931N-ND, -296-20222, -PT6931N-NDR, 296-20222, 296-20222-NDR, PT6931N-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931009-PT6931N Series: Excalibur™ PT6930 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6931 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20222-ND, PT6931N-ND, -296-20222, -PT6931N-NDR, 296-20222, 296-20222-NDR, PT6931N-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6931N - 931009-PT6931N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6931N
931009-PT6931N
Power Supplies Board Mount DCDC Converters - PT6931N 931009-PT6931N
Manufacturer: Texas Instruments Win Source Part Number: 931009-PT6931N Series: Excalibur™ PT6930 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6931 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20222-ND, PT6931N-ND, -296-20222, -PT6931N-NDR, 296-20222, 296-20222-NDR, PT6931N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931009-PT6931N
Series: Excalibur™ PT6930
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input
Package: Tray
Package: 23-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6931
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20222-ND, PT6931N-ND, -296-20222, -PT6931N-NDR, 296-20222, 296-20222-NDR, PT6931N-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 931009-PT6931N
Product Name Power Supplies Board Mount DCDC Converters - PT6931N
Package Type Other; 23-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - LM3677LEE-1.2/NOPB - Rochester Electronics
Specs
Package Type Other; USON6
Configuration / Function Buck
View Details
2 suppliers