Texas Instruments 2.2A 3.3V 2.5V DC-DC Converter IC PT6921N

Description
DC/DC Controller, 2.2A, 3.3V/2.5V Out, 5.5V In, SIP Product overview: PT6921N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 3.3V, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6921N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, 2.2A, 3.3V/2.5V Out, 5.5V In, SIP Product overview: PT6921N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 3.3V, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6921N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2A 3.3V 2.5V DC-DC Converter IC - 132-PT6921N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2A 3.3V 2.5V DC-DC Converter IC
132-PT6921N
2.2A 3.3V 2.5V DC-DC Converter IC 132-PT6921N
DC/DC Controller, 2.2A, 3.3V/2.5V Out, 5.5V In, SIP Product overview: PT6921N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 3.3V, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6921N can be used for catalog matching and distributor lookup.

DC/DC Controller, 2.2A, 3.3V/2.5V Out, 5.5V In, SIP Product overview: PT6921N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 3.3V, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6921N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT6921N - 931008-PT6921N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6921N
931008-PT6921N
Power Supplies Board Mount DCDC Converters - PT6921N 931008-PT6921N
Manufacturer: Texas Instruments Win Source Part Number: 931008-PT6921N Series: PT6920 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6921 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931008-PT6921N
Series: PT6920 (25W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input
Package: Tray
Package: 23-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6921
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6921N 931008-PT6921N
Product Name 2.2A 3.3V 2.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6921N
Package Type Other; SIP Other; 23-SIP Module
Unlock Full Specs
to access all available technical data