Texas Instruments Power Supplies Board Mount DCDC Converters - PT6921A PT6921A

Description
Manufacturer: Texas Instruments Win Source Part Number: 931007-PT6921A Series: PT6920 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6921 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931007-PT6921A Series: PT6920 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6921 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6921A - 931007-PT6921A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6921A
931007-PT6921A
Power Supplies Board Mount DCDC Converters - PT6921A 931007-PT6921A
Manufacturer: Texas Instruments Win Source Part Number: 931007-PT6921A Series: PT6920 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6921 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931007-PT6921A
Series: PT6920 (25W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 6A, 2.2A 4.5V - 5.5V Input
Package: Tray
Package: 23-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6921
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 931007-PT6921A
Product Name Power Supplies Board Mount DCDC Converters - PT6921A
Package Type Other; 23-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck 3.5A Step-Down DC-DC Converter IC - 739-LM5013QDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.2 to 50 volts
Input Voltage 100 volts
View Details
2 suppliers