Texas Instruments High-Performance Analog Isolated 12W 3.6V -5.2V DC-DC Converter IC PT6915A

Description
12W DC-DC Converter, Non-Isolated, 3.1-3.6V In, -5.2V Out, 2.5A Out Product overview: PT6915A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12W, 3.6V, -5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12W, 3.6V, -5.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6915A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12W DC-DC Converter, Non-Isolated, 3.1-3.6V In, -5.2V Out, 2.5A Out Product overview: PT6915A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12W, 3.6V, -5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12W, 3.6V, -5.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6915A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 12W 3.6V -5.2V DC-DC Converter IC - 132-PT6915A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12W 3.6V -5.2V DC-DC Converter IC
132-PT6915A
Isolated 12W 3.6V -5.2V DC-DC Converter IC 132-PT6915A
12W DC-DC Converter, Non-Isolated, 3.1-3.6V In, -5.2V Out, 2.5A Out Product overview: PT6915A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12W, 3.6V, -5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12W, 3.6V, -5.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6915A can be used for catalog matching and distributor lookup.

12W DC-DC Converter, Non-Isolated, 3.1-3.6V In, -5.2V Out, 2.5A Out Product overview: PT6915A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12W, 3.6V, -5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12W, 3.6V, -5.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6915A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT6915A - 1240408-PT6915A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6915A
1240408-PT6915A
Power Supplies Board Mount DCDC Converters - PT6915A 1240408-PT6915A
Manufacturer: Texas Instruments Win Source Part Number: 1240408-PT6915A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240408-PT6915A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
 - PT6915A - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6915A 1240408-PT6915A PT6915A
Product Name Isolated 12W 3.6V -5.2V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6915A
Package Type Other; Module Other; SIP23H
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Automotive Low-Power Buck 6V Step-Down DC-DC Converter IC - 739-LM5163HQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers