Win Source Part Number: 992847-PT6914A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6910 (12W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 3.6V
Voltage - Output 1: -2V
Efficiency: 67%
Mounting Type: Through Hole, Right Angle
Package / Case: 23-SIP Module
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 2156-PT6914A-TI,TEXT
Base Product Number: PT6914
Product Status: Obsolete
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 992847-PT6914A | PT6914A |
| Product Name | Power Supplies - Board Mount - DC DC Converters | |
| Package Type | Other; Tray | Other; SIP23H |