12W 1-OUT DC-DC CONVERTER, 6A, -1.5V, NON-ISO, SMD Product overview: PT6913C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W, 6A, -1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12W, 6A, -1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6913C can be used for catalog matching and distributor lookup.
Win Source Part Number: 959901-PT6913C
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6910 (12W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: -1.5V
Efficiency: 65%
Package / Case: 23-SMD Module
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Alternative Parts (Cross-Reference): PT6912C; PT6902C; PT6701C;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 2156-PT6913C-TI,PT69
Base Product Number: PT6913
Product Status: Obsolete
DC-DC Regulated Power Supply Module, 1 Output, 12W, Hybrid
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-PT6913C | 959901-PT6913C | PT6913C |
| Product Name | SMD 12W 6A -1.5V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | |
| Package Type | Other; SMD/SMT | Other; Tray | Other; SMSIP23H |