Manufacturer: Texas Instruments
Win Source Part Number: 120311-PT6913A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6910
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: 0°C ~ 85°C
Package: 23-SIP Module
Size / Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: -1.5V
Efficiency: 65%
Power (Watts) - Max: 9W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
REG -1.5V 6A +5VIN ADJ HRZ Non-Isolated (POL) 1 4.5V 5.5V -1.5V - - 6A 12W - - Through Hole Right Angle 23-SIP Module 2.58"" L x 1.19"" W x 0.50"" H (65.5mm x 30.2mm x 12.7mm) Tray 0¦C ~ 85¦C 0.65
Non-Isolated PoL Module DC DC Converter 1 Output -1.5V 6A 4.5V - 5.5V Input
DC DC CONVERTER -1.5V
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 120311-PT6913A | PT6913A | PT6913A-ND | PT6913A |
| Product Name | Power Supplies - Board Mount | REG -1.5V 6A +5VIN ADJ HRZ Non-Isolated (POL) 1 4.5V 5.5V -1.5V - - 6A 12W - - | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| DC Output Current | 6 amps | 6 amps | ||
| DC Output Power | 9 watts | |||
| Number of Outputs | 1 # |