Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6911N PT6911N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240406-PT6911N Series: Excalibur PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Size: 2.58" L x 0.67" W x 1.02" H (65.5mm x 17.0mm x 25.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -4.4 ~ -1.4 V Efficiency: 67% Family Name: PT6911 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NPA05M2R006 A; NPA05M2R010 A; NS5S2.1-12RS; Introduction Date: November 30, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240406-PT6911N Series: Excalibur PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Size: 2.58" L x 0.67" W x 1.02" H (65.5mm x 17.0mm x 25.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -4.4 ~ -1.4 V Efficiency: 67% Family Name: PT6911 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NPA05M2R006 A; NPA05M2R010 A; NS5S2.1-12RS; Introduction Date: November 30, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6911N
1240406-PT6911N
Power Supplies Board Mount DCDC Converters - PT6911N 1240406-PT6911N
Manufacturer: Texas Instruments Win Source Part Number: 1240406-PT6911N Series: Excalibur PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Size: 2.58" L x 0.67" W x 1.02" H (65.5mm x 17.0mm x 25.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -4.4 ~ -1.4 V Efficiency: 67% Family Name: PT6911 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NPA05M2R006 A; NPA05M2R010 A; NS5S2.1-12RS; Introduction Date: November 30, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240406-PT6911N
Series: Excalibur PT6910
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Size: 2.58" L x 0.67" W x 1.02" H (65.5mm x 17.0mm x 25.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -4.4 ~ -1.4 V
Efficiency: 67%
Family Name: PT6911
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): NPA05M2R006 A; NPA05M2R010 A; NS5S2.1-12RS;
Introduction Date: November 30, 2000
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1240406-PT6911N
Product Name Power Supplies Board Mount DCDC Converters - PT6911N
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details