Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6911A PT6911A

Description
Manufacturer: Texas Instruments Win Source Part Number: 931006-PT6911A Series: Excalibur™ PT6910 (12W) Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6911 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6911A-NDR, -PT6911A-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931006-PT6911A Series: Excalibur™ PT6910 (12W) Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6911 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6911A-NDR, -PT6911A-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6911A
931006-PT6911A
Power Supplies Board Mount DCDC Converters - PT6911A 931006-PT6911A
Manufacturer: Texas Instruments Win Source Part Number: 931006-PT6911A Series: Excalibur™ PT6910 (12W) Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6911 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6911A-NDR, -PT6911A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931006-PT6911A
Series: Excalibur™ PT6910 (12W)
Operating Temperature Range: 0°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 23-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6911
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6911A-NDR, -PT6911A-NDR

Buy Now Datasheet
DC DC Converters - PT6911A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6911A-ND
DC DC Converters PT6911A-ND
Non-Isolated PoL Module DC DC Converter 1 Output -2V 6A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output -2V 6A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6911A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6911A
Power Supplies - Board Mount - DC DC Converters PT6911A
DC DC CONVERTER -2V

DC DC CONVERTER -2V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 931006-PT6911A PT6911A-ND PT6911A
Product Name Power Supplies Board Mount DCDC Converters - PT6911A DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details