Texas Instruments High-Performance Analog DC DC Converters PT6905C

Description
Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 2.5A 3.1V - 3.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 2.5A 3.1V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6905C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6905C-ND
DC DC Converters PT6905C-ND
Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 2.5A 3.1V - 3.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output -5.2V 2.5A 3.1V - 3.6V Input

Buy Now Datasheet
REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75 - PT6905C - ASAP Semiconductor LLC
Anaheim, CA, United States
REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75
PT6905C
REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75 PT6905C
REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75

REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6905C
890349-PT6905C
Power Supplies Board Mount DCDC Converters - PT6905C 890349-PT6905C
Manufacturer: Texas Instruments Win Source Part Number: 890349-PT6905C Series: PT6900 (12W) Operating Temperature Range: 0°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 2.5A 3.1V - 3.6V Input Package: Tray Package: 23-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6905 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 890349-PT6905C
Series: PT6900 (12W)
Operating Temperature Range: 0°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 2.5A 3.1V - 3.6V Input
Package: Tray
Package: 23-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6905
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6905C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6905C
Power Supplies - Board Mount - DC DC Converters PT6905C
DC DC CONVERTER -5.2V 2.5A

DC DC CONVERTER -5.2V 2.5A

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6905C-ND PT6905C 890349-PT6905C PT6905C
Product Name DC DC Converters REG +3.3V TO -5.2V 2.5A BB HSMD Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.75 Power Supplies Board Mount DCDC Converters - PT6905C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details