Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6905A

Description
Manufacturer: Texas Instruments Win Source Part Number: 210318-PT6905A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3.1V Voltage - Input (Max): 3.6V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 13W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210318-PT6905A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3.1V Voltage - Input (Max): 3.6V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 13W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210318-PT6905A
Power Supplies - Board Mount 210318-PT6905A
Manufacturer: Texas Instruments Win Source Part Number: 210318-PT6905A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3.1V Voltage - Input (Max): 3.6V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 13W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Texas Instruments
Win Source Part Number: 210318-PT6905A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6900
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: 0°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 3.6V
Voltage - Output 1: -5.2V
Efficiency: 75%
Power (Watts) - Max: 13W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet
REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - - PT6905A - ASAP Semiconductor LLC
Anaheim, CA, United States
REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - -
PT6905A
REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - PT6905A
REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Through Hole Right Angle 23-SIP Module - Tray 0¦C ~ 85¦C 0.75

REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - - Through Hole Right Angle 23-SIP Module - Tray 0¦C ~ 85¦C 0.75

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 210318-PT6905A PT6905A
Product Name Power Supplies - Board Mount REG +3.3V TO 5.2V 2.5A BB HORZ Non-Isolated (POL) 1 3.1V 3.6V -5.2V - - 2.5A 12W - -
Form Factor Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F)
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1130-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details