Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6902A

Description
Manufacturer: Texas Instruments Win Source Part Number: 210317-PT6902A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 18.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210317-PT6902A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 18.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210317-PT6902A
Power Supplies - Board Mount 210317-PT6902A
Manufacturer: Texas Instruments Win Source Part Number: 210317-PT6902A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6900 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: 0°C ~ 85°C Package: 23-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 18.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Texas Instruments
Win Source Part Number: 210317-PT6902A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6900
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: 0°C ~ 85°C
Package: 23-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: -5.2V
Efficiency: 77%
Power (Watts) - Max: 18.2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - - - PT6902A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - -
PT6902A
REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - - PT6902A
REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - - Through Hole Right Angle 23-SIP Module - Tray 0¦C ~ 85¦C 0.77

REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - - Through Hole Right Angle 23-SIP Module - Tray 0¦C ~ 85¦C 0.77

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 210317-PT6902A PT6902A
Product Name Power Supplies - Board Mount REGULATOR +5V TO -5.2V BB HORZ Non-Isolated (POL) 1 4.5V 5.5V -5.2V - - 3.5A 12W - -
Form Factor Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F)
DC Output Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details