Manufacturer: Texas Instruments
Win Source Part Number: 931005-PT6901C
Series: PT6900 (12W)
Operating Temperature Range: 0°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 23-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6901
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Non-Isolated PoL Module DC DC Converter 1 Output -2V 6A 4.5V - 5.5V Input
REGULATOR +5V TO -2V BB HSMD Non-Isolated (POL) 1 4.5V 5.5V -2V - - 6A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.7
DC DC CONVERTER -2V
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 931005-PT6901C | PT6901C-ND | PT6901C | PT6901C |
| Product Name | Power Supplies Board Mount DCDC Converters - PT6901C | DC DC Converters | REGULATOR +5V TO -2V BB HSMD Non-Isolated (POL) 1 4.5V 5.5V -2V - - 6A 12W - - Surface Mount 23-SIP SMD Module - Tray 0¦C ~ 85¦C 0.7 | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| DC Output Current | 6 amps |