Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6883A

Description
Win Source Part Number: 1221476-PT6883A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6880 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 15 Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 82% Mounting Type: Through Hole, Right Angle Package / Case: 18-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6883A-NDR,-PT6883A -ND,-PT6883A-NDR Base Product Number: PT6883 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1221476-PT6883A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6880 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 15 Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 82% Mounting Type: Through Hole, Right Angle Package / Case: 18-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6883A-NDR,-PT6883A -ND,-PT6883A-NDR Base Product Number: PT6883 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1221476-PT6883A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1221476-PT6883A
Power Supplies - Board Mount - DC DC Converters 1221476-PT6883A
Win Source Part Number: 1221476-PT6883A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6880 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 15 Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 82% Mounting Type: Through Hole, Right Angle Package / Case: 18-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6883A-NDR,-PT6883A -ND,-PT6883A-NDR Base Product Number: PT6883 Product Status: Obsolete

Win Source Part Number: 1221476-PT6883A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6880
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 15
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 15V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole, Right Angle
Package / Case: 18-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6883A-NDR,-PT6883A-ND,-PT6883A-NDR
Base Product Number: PT6883
Product Status: Obsolete

Buy Now Datasheet
5A 36V 5V DC-DC Converter IC - 132-PT6883A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 36V 5V DC-DC Converter IC
132-PT6883A
5A 36V 5V DC-DC Converter IC 132-PT6883A
5A DC/DC Controller, 36V In, 5V Out, 600kHz Product overview: PT6883A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 36V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 36V, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6883A can be used for catalog matching and distributor lookup.

5A DC/DC Controller, 36V In, 5V Out, 600kHz Product overview: PT6883A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 36V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 36V, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6883A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1221476-PT6883A 132-PT6883A
Product Name Power Supplies - Board Mount - DC DC Converters 5A 36V 5V DC-DC Converter IC
Package Type Other; Tray Other; Metal
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 750-ASP1000C-I42T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers