Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6725A

Description
Win Source Part Number: 1216832-PT6725A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6725 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 20 Number of Outputs: 1 Current - Output (Max): 13A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 17-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 2156-PT6725A-TI,TEXT ISPT6725A,PT6725A-ND R Base Product Number: PT6725 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1216832-PT6725A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6725 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 20 Number of Outputs: 1 Current - Output (Max): 13A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 17-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 2156-PT6725A-TI,TEXT ISPT6725A,PT6725A-ND R Base Product Number: PT6725 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1216832-PT6725A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1216832-PT6725A
Power Supplies - Board Mount - DC DC Converters 1216832-PT6725A
Win Source Part Number: 1216832-PT6725A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6725 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 20 Number of Outputs: 1 Current - Output (Max): 13A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 17-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 2156-PT6725A-TI,TEXT ISPT6725A,PT6725A-ND R Base Product Number: PT6725 Product Status: Obsolete

Win Source Part Number: 1216832-PT6725A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6725
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 20
Number of Outputs: 1
Current - Output (Max): 13A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 3.3V
Efficiency: 90%
Mounting Type: Through Hole, Right Angle
Package / Case: 17-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 2156-PT6725A-TI,TEXTISPT6725A,PT6725A-NDR
Base Product Number: PT6725
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1216832-PT6725A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; 15-PowerVQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details