Texas Instruments SMD Isolated 13A 1.5V DC-DC Converter IC PT6718C

Description
13A DC/DC Controller, 1.5V Out, 400kHz, Non-Isolated, SMD Product overview: PT6718C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 13A, 1.5V, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 13A, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6718C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13A DC/DC Controller, 1.5V Out, 400kHz, Non-Isolated, SMD Product overview: PT6718C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 13A, 1.5V, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 13A, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6718C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 13A 1.5V DC-DC Converter IC - 132-PT6718C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 13A 1.5V DC-DC Converter IC
132-PT6718C
SMD Isolated 13A 1.5V DC-DC Converter IC 132-PT6718C
13A DC/DC Controller, 1.5V Out, 400kHz, Non-Isolated, SMD Product overview: PT6718C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 13A, 1.5V, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 13A, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6718C can be used for catalog matching and distributor lookup.

13A DC/DC Controller, 1.5V Out, 400kHz, Non-Isolated, SMD Product overview: PT6718C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 13A, 1.5V, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 13A, 1.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6718C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1086252-PT6718C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1086252-PT6718C
Power Supplies - Board Mount - DC DC Converters 1086252-PT6718C
Win Source Part Number: 1086252-PT6718C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT6715 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 13A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 83% Package / Case: 17-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Alternative Parts (Cross-Reference): PT6715C; PT6444C; PT6522E; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6718C-NDR,2156-PT6 718C-TI,TEXTISPT6718 C Base Product Number: PT6718 Product Status: Obsolete

Win Source Part Number: 1086252-PT6718C
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT6715
Type: Non-Isolated PoL Module
Features: Remote On/Off, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 13A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.5V
Efficiency: 83%
Package / Case: 17-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Alternative Parts (Cross-Reference): PT6715C; PT6444C; PT6522E;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6718C-NDR,2156-PT6718C-TI,TEXTISPT6718C
Base Product Number: PT6718
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6718C 1086252-PT6718C
Product Name SMD Isolated 13A 1.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 85-BQ24780SRUYT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 20A Step-Down DC-DC Converter IC - 739-IP1001TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9250 volts
Input Voltage 12 volts
View Details