Texas Instruments Power Supplies Board Mount DCDC Converters - PT6671P PT6671P

Description
Manufacturer: Texas Instruments Win Source Part Number: 042235-PT6671P Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 12 Family Part Number: PT6671 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042235-PT6671P Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 12 Family Part Number: PT6671 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6671P - 042235-PT6671P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6671P
042235-PT6671P
Power Supplies Board Mount DCDC Converters - PT6671P 042235-PT6671P
Manufacturer: Texas Instruments Win Source Part Number: 042235-PT6671P Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 12 Family Part Number: PT6671 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 042235-PT6671P
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Output 1: 5V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SIP Module
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 12
Family Part Number: PT6671
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 042235-PT6671P
Product Name Power Supplies Board Mount DCDC Converters - PT6671P
Package Type Other; 14-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details