Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6654B

Description
Win Source Part Number: 1383223-PT6654B Category: Power Supplies - Board Mount>DC DC Converters Series: PT6650 Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tray Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Standard Package: 12 pcs Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 12V Voltage - Input (Max): 28V Voltage - Output 1: 9V Mounting Type: Surface Mount Package / Case: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT6654 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383223-PT6654B Category: Power Supplies - Board Mount>DC DC Converters Series: PT6650 Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tray Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Standard Package: 12 pcs Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 12V Voltage - Input (Max): 28V Voltage - Output 1: 9V Mounting Type: Surface Mount Package / Case: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT6654 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1383223-PT6654B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383223-PT6654B
Power Supplies - Board Mount - DC DC Converters 1383223-PT6654B
Win Source Part Number: 1383223-PT6654B Category: Power Supplies - Board Mount>DC DC Converters Series: PT6650 Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tray Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Standard Package: 12 pcs Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 12V Voltage - Input (Max): 28V Voltage - Output 1: 9V Mounting Type: Surface Mount Package / Case: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT6654 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383223-PT6654B
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6650
Type: Non-Isolated PoL Module
Features: Remote On/Off
Package: Tray
Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm)
Applications: ITE (Commercial)
Standard Package: 12 pcs
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 12V
Voltage - Input (Max): 28V
Voltage - Output 1: 9V
Mounting Type: Surface Mount
Package / Case: 14-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PT6654
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
5A 600kHz DC-DC Converter IC - 132-PT6654B - ERSAELECTRONICS PTE. LTD.
Singapore
5A 600kHz DC-DC Converter IC
132-PT6654B
5A 600kHz DC-DC Converter IC 132-PT6654B
5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, SIP-14 Product overview: PT6654B from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6654B can be used for catalog matching and distributor lookup.

5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, SIP-14 Product overview: PT6654B from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6654B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1383223-PT6654B 132-PT6654B
Product Name Power Supplies - Board Mount - DC DC Converters 5A 600kHz DC-DC Converter IC
Package Type Other; Tray Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1226078P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers