Win Source Part Number: 1023647-PT6651R
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6650
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 28V
Voltage - Output 1: 3.3V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.36" L x 0.42" W x 1.22" H (59.9mm x 10.7mm x 31.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6651R-NDR,2156-PT6
Base Product Number: PT6651
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1023647-PT6651R |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |