Texas Instruments 1.5A 600kHz DC-DC Converter IC PT6645P

Description
1.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, ROHS COMPLIANT, SIP-14 Product overview: PT6645P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6645P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, ROHS COMPLIANT, SIP-14 Product overview: PT6645P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6645P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 600kHz DC-DC Converter IC - 132-PT6645P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600kHz DC-DC Converter IC
132-PT6645P
1.5A 600kHz DC-DC Converter IC 132-PT6645P
1.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, ROHS COMPLIANT, SIP-14 Product overview: PT6645P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6645P can be used for catalog matching and distributor lookup.

1.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, SMA14, ROHS COMPLIANT, SIP-14 Product overview: PT6645P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 600kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6645P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1021202-PT6645P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1021202-PT6645P
Power Supplies - Board Mount - DC DC Converters 1021202-PT6645P
Win Source Part Number: 1021202-PT6645P Category: Power Supplies - Board Mount>DC DC Converters Series: PT6640 (24W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 8V Voltage - Input (Max): 15V Voltage - Output 1: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -296-20198-ND,296-20 198-NDR,TEXTISPT6645 P,296-20198,-PT6645P -NDR,2156-PT6645P-TI ,PT6645P-ND,-296-201 98 Base Product Number: PT6645 Product Status: Obsolete

Win Source Part Number: 1021202-PT6645P
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6640 (24W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 8V
Voltage - Input (Max): 15V
Voltage - Output 1: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -296-20198-ND,296-20198-NDR,TEXTISPT6645P,296-20198,-PT6645P-NDR,2156-PT6645P-TI,PT6645P-ND,-296-20198
Base Product Number: PT6645
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6645P 1021202-PT6645P
Product Name 1.5A 600kHz DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Unlock Full Specs
to access all available technical data