Texas Instruments Isolated 1.5A -15V 15V DC-DC Converter IC PT6645F

Description
DC-DC Controller, 1.5A, -15V Out, 15V In, Non-Isolated, SIP Product overview: PT6645F from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, -15V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, -15V, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6645F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Controller, 1.5A, -15V Out, 15V In, Non-Isolated, SIP Product overview: PT6645F from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, -15V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, -15V, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6645F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1.5A -15V 15V DC-DC Converter IC - 922-PT6645F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.5A -15V 15V DC-DC Converter IC
922-PT6645F
Isolated 1.5A -15V 15V DC-DC Converter IC 922-PT6645F
DC-DC Controller, 1.5A, -15V Out, 15V In, Non-Isolated, SIP Product overview: PT6645F from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, -15V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, -15V, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6645F can be used for catalog matching and distributor lookup.

DC-DC Controller, 1.5A, -15V Out, 15V In, Non-Isolated, SIP Product overview: PT6645F from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, -15V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, -15V, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6645F can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1027318-PT6645F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1027318-PT6645F
Power Supplies - Board Mount - DC DC Converters 1027318-PT6645F
Win Source Part Number: 1027318-PT6645F Category: Power Supplies - Board Mount>DC DC Converters Series: PT6640 (24W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 8V Voltage - Input (Max): 15V Voltage - Output 1: -15V Efficiency: 84% Package / Case: 14-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT6645 Product Status: Obsolete

Win Source Part Number: 1027318-PT6645F
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6640 (24W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 8V
Voltage - Input (Max): 15V
Voltage - Output 1: -15V
Efficiency: 84%
Package / Case: 14-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PT6645
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT6645F 1027318-PT6645F
Product Name Isolated 1.5A -15V 15V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Tray
Unlock Full Specs
to access all available technical data